Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST6800QG

Description
Win Source Part Number: 1031453-74FST6800QG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FST Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY74FCT373CTQCT; FST3384QSCX; FST6800QSCX; FST3384QSC; STP16CPC26PTR; LED1642GWPTR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FST6800QG,IDT IDT74FST6800QG
Request a Quote Datasheet
Description
Win Source Part Number: 1031453-74FST6800QG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FST Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY74FCT373CTQCT; FST3384QSCX; FST6800QSCX; FST3384QSC; STP16CPC26PTR; LED1642GWPTR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FST6800QG,IDT IDT74FST6800QG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1031453-74FST6800QG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1031453-74FST6800QG
Win Source Part Number: 1031453-74FST6800QG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FST Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY74FCT373CTQCT; FST3384QSCX; FST6800QSCX; FST3384QSC; STP16CPC26PTR; LED1642GWPTR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FST6800QG,IDT IDT74FST6800QG

Win Source Part Number: 1031453-74FST6800QG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74FST
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CY74FCT373CTQCT; FST3384QSCX; FST6800QSCX; FST3384QSC; STP16CPC26PTR; LED1642GWPTR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74FST6800QG,IDTIDT74FST6800QG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1031453-74FST6800QG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137MT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details