Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807SOG 74FCT3807SOG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008126-74FCT3807SOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008126-74FCT3807SOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807SOG
1008126-74FCT3807SOG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807SOG 1008126-74FCT3807SOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008126-74FCT3807SOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1008126-74FCT3807SOG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1008126-74FCT3807SOG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807SOG
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details