Integrated Device Technology Clock Drivers & Distribution 74FCT3807QGI8

Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote Datasheet
Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2641306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641306
Clock Drivers & Distribution 2641306
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641307
Clock Drivers & Distribution 2641307
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641307P
Clock Drivers & Distribution 2641307P
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807QGI8 - 141236-74FCT3807QGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807QGI8
141236-74FCT3807QGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807QGI8 141236-74FCT3807QGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141236-74FCT3807QGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141236-74FCT3807QGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2641306 141236-74FCT3807QGI8
Product Name Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807QGI8
Device Type Clock Driver Clock Driver
Package Type QSOP; QSOP Surface Mount; 20-QSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers