Integrated Device Technology Clock Drivers & Distribution 74FCT3807PYG8

Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote
Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2628994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628994
Clock Drivers & Distribution 2628994
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2628995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628995
Clock Drivers & Distribution 2628995
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2628995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628995P
Clock Drivers & Distribution 2628995P
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYG8
803746-74FCT3807PYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYG8 803746-74FCT3807PYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803746-74FCT3807PYG8 Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Number of Circuits: 1 Input: LVTTL Output: CMOS, TTL Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT74FCT3807

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 803746-74FCT3807PYG8
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: LVTTL
Output: CMOS, TTL
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT74FCT3807

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2628994 803746-74FCT3807PYG8
Product Name Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYG8
Device Type Clock Driver Clock Driver
Package Type SOIC; SOIC Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - CY28800OXIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 210 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details