Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI 74FCT3807EQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1131421-74FCT3807EQG I Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 166MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1131421-74FCT3807EQG I Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 166MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI
1131421-74FCT3807EQGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI 1131421-74FCT3807EQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1131421-74FCT3807EQG I Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 166MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1131421-74FCT3807EQGI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 166MHz
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: IDT74FCT3807
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1131421-74FCT3807EQGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details