Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI8 74FCT3807DPYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130120-74FCT3807DPYG I8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130120-74FCT3807DPYG I8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI8 - 130120-74FCT3807DPYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI8
130120-74FCT3807DPYGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI8 130120-74FCT3807DPYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130120-74FCT3807DPYG I8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130120-74FCT3807DPYGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Drivers & Distribution - 2641305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641305P
Clock Drivers & Distribution 2641305P
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641305
Clock Drivers & Distribution 2641305
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641304
Clock Drivers & Distribution 2641304
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 130120-74FCT3807DPYGI8 2641305P
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI8 Clock Drivers & Distribution
Device Type Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SSOP QSOP; SSOP; SSOP/QSOP/TSSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details