Integrated Device Technology Clock Drivers & Distribution 74FCT3807DPYGI

Description
74FCT3807D/E 3.3V 1:10 Clock Driver
Request a Quote
Description
74FCT3807D/E 3.3V 1:10 Clock Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2637953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637953
Clock Drivers & Distribution 2637953
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2637954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637954P
Clock Drivers & Distribution 2637954P
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2637954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637954
Clock Drivers & Distribution 2637954
74FCT3807D/E 3.3V 1:10 Clock Driver

74FCT3807D/E 3.3V 1:10 Clock Driver

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI - 1131420-74FCT3807DPYGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI
1131420-74FCT3807DPYGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI 1131420-74FCT3807DPYGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1131420-74FCT3807DPY GI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 166MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1131420-74FCT3807DPYGI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 166MHz
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: IDT74FCT3807
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2637953 1131420-74FCT3807DPYGI
Product Name Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DPYGI
Device Type Clock Driver Clock Driver
Package Type SSOP; SSOP Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details