Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APY8 74FCT3807APY8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076264-74FCT3807APY8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076264-74FCT3807APY8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APY8 - 076264-74FCT3807APY8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APY8
076264-74FCT3807APY8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APY8 076264-74FCT3807APY8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076264-74FCT3807APY8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076264-74FCT3807APY8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 076264-74FCT3807APY8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APY8
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers