Integrated Device Technology Flip Flops 74FCT377KCTQ

Description
Flip Flop Element Bit
Description
Flip Flop Element Bit

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT377KCTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT377KCTQ
Flip Flops 74FCT377KCTQ
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 74FCT377KCTQ
Product Name Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3155-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details