Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
INTEGRATED DEVICE TECHNOLOGY
74FCT374PCTSO -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT374PCTSO
Description
FAST CMOS OCTAL D REGISTER (3 S
Description
FAST CMOS OCTAL D REGISTER (3 S
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT374PCTSO
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT374PCTSO
FAST CMOS OCTAL D REGISTER (3 S
FAST CMOS OCTAL D REGISTER (3 S
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Flip-Flops
Product Number
74FCT374PCTSO
Product Name
Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Flip Flops
74AC377SCX
Specs
f
MAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Texas Instruments
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs
5962-8872801SA
Specs
Output Characteristics
3-State
Propagation Delay
14 ns
f
MAX
75 MHz
View Details
Nexperia B.V.
Integrated Circuits (ICs) - Logic - Flip Flops
74HCT173D,652
Specs
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5V ~ 5.5V
Propagation Delay
40 ns
View Details
6
suppliers
Micross Components, Inc.
Flip-Flop, D-Type, Hex, Master/Slave
AS10H576F16/883C
View Details