Integrated Device Technology Octal D Register 74FCT374CTQG

Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet
Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 74FCT374CTQG - Integrated Device Technology
San Jose, CA, USA
Octal D Register
74FCT374CTQG
Octal D Register 74FCT374CTQG
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
74FCT374CTQG
Registers 74FCT374CTQG
Registers OCTAL D REGISTAR

Registers OCTAL D REGISTAR

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT374CTQG 74FCT374CTQG
Product Name Octal D Register Registers
Supply Voltage 5V
Package Type Other; QSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS164PW-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details