Integrated Device Technology Octal D Register 74FCT374ATQG

Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet
Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 74FCT374ATQG - Integrated Device Technology
San Jose, CA, USA
Octal D Register
74FCT374ATQG
Octal D Register 74FCT374ATQG
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Shift Registers
Product Number 74FCT374ATQG
Product Name Octal D Register
Supply Voltage 5V
Package Type Other; QSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AUP1T97GF/S500132 - 908107-74AUP1T97GF/S500132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - HEC4094BT/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOIC; Other; SO16, SOIC16
View Details
Logic - Logic - Translators, Level Shifters - 74AVCA164245GRE4 - 1131147-74AVCA164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details