Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 74FCT3245QG8 74FCT3245QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713170-74FCT3245QG8 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74FCT3245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713170-74FCT3245QG8 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74FCT3245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT3245QG8 - 713170-74FCT3245QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT3245QG8
713170-74FCT3245QG8
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT3245QG8 713170-74FCT3245QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713170-74FCT3245QG8 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74FCT3245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713170-74FCT3245QG8
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 74FCT3245
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 713170-74FCT3245QG8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74FCT3245QG8
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details