Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT3245AQG

Description
Win Source Part Number: 1053612-74FCT3245AQG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCR2245ADBQR; 74FCT245ATQG8; 74FCT540ATQG; 74FCT540ATQG8; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FCT3245AQG,ID TIDT74FCT3245AQG
Request a Quote Datasheet
Description
Win Source Part Number: 1053612-74FCT3245AQG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCR2245ADBQR; 74FCT245ATQG8; 74FCT540ATQG; 74FCT540ATQG8; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FCT3245AQG,ID TIDT74FCT3245AQG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1053612-74FCT3245AQG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1053612-74FCT3245AQG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1053612-74FCT3245AQG
Win Source Part Number: 1053612-74FCT3245AQG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCR2245ADBQR; 74FCT245ATQG8; 74FCT540ATQG; 74FCT540ATQG8; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FCT3245AQG,ID TIDT74FCT3245AQG

Win Source Part Number: 1053612-74FCT3245AQG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVCR2245ADBQR; 74FCT245ATQG8; 74FCT540ATQG; 74FCT540ATQG8;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74FCT3245AQG,IDTIDT74FCT3245AQG

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT3245AQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT3245AQG
Buffers, Drivers, Receivers, Transceivers 74FCT3245AQG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1053612-74FCT3245AQG 74FCT3245AQG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details