Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765347-74FCT245ATSOG
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74FCT245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY74FCT245CTSOCT; CY74FCT245CTSOCTE4; PI74FCT245TS;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 765347-74FCT245ATSOG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245ATSOG |
| Package Type | Surface Mount; SMD |