The 74FCT2245CTQG is a fast CMOS octal bidirectional transceiver designed for asynchronous two-way communication between data buses. It features low input and output leakage of 1OºA maximum and operates within an industrial temperature range of -40°C to +85°C. The device provides true TTL input and output compatibility, with typical output high voltage (VOH) of 3.3V and output low voltage (VOL) of 0.3V. This transceiver supports balanced drive outputs with current limiting resistors, allowing for reduced ground bounce and controlled output fall times, which minimizes the need for external series terminating resistors. The device includes a transmit/receive (T/R) input to determine data flow direction and an output enable (OE) input that places both ports in a high-impedance state when activated. The 74FCT2245CTQG is available in a 20-QSOP package and is a plug-in replacement for FCT245T parts, making it suitable for various applications requiring reliable data transmission.
Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 74FCT2245CTQG | 74FCT2245CTQG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; 20-SSOP (0.154\", 3.90mm Width) |