Integrated Device Technology 2.5V,CMOS 1-to-10 Clock Driver 74FCT20807QGI

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT20807 is a 2.5V compatible, high speed, low noise, 1:10 fanout, non-inverting clock buffer. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Providing output to output skew as low as 150ps, the FCT20807 is an ideal clock distribution device for synchronous systems. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT20807 is a 2.5V compatible, high speed, low noise, 1:10 fanout, non-inverting clock buffer. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Providing output to output skew as low as 150ps, the FCT20807 is an ideal clock distribution device for synchronous systems. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V,CMOS 1-to-10 Clock Driver - 74FCT20807QGI - Integrated Device Technology
San Jose, CA, USA
2.5V,CMOS 1-to-10 Clock Driver
74FCT20807QGI
2.5V,CMOS 1-to-10 Clock Driver 74FCT20807QGI
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT20807 is a 2.5V compatible, high speed, low noise, 1:10 fanout, non-inverting clock buffer. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Providing output to output skew as low as 150ps, the FCT20807 is an ideal clock distribution device for synchronous systems. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package

The FCT20807 is a 2.5V compatible, high speed, low noise, 1:10 fanout, non-inverting clock buffer. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Providing output to output skew as low as 150ps, the FCT20807 is an ideal clock distribution device for synchronous systems. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 74FCT20807QGI
Product Name 2.5V,CMOS 1-to-10 Clock Driver
Device Type Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; QSOP; QSOP
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11314-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers