The 74FCT16952ETPVG is a fast CMOS 16-bit registered transceiver designed for industrial applications, operating within a temperature range of -40°C to +85°C. It utilizes 0.5-micron CMOS technology, providing a high-speed, low-power alternative to ABT functions. The device features two independent 8-bit D-type registered transceivers, allowing for separate control of data flow in both directions. The output drive capabilities include -32mA for high-level outputs and 64mA for low-level outputs, making it suitable for driving high-capacitance loads and low-impedance backplanes. The transceiver supports power-off disable outputs, enabling live insertion of boards, which is beneficial in backplane applications. Typical output skew is less than 250ps, and input/output leakage is limited to a maximum of 1µA. The device is available in a 56-pin SSOP package, making it compact for various designs. Overall, the 74FCT16952ETPVG is a robust choice for engineers needing reliable data transmission in demanding environments.
Win Source Part Number: 1000990-74FCT16952ET
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74FCT16952ETPVG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1000990-74FCT16952ETPVG | 74FCT16952ETPVG |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 56-BSSOP (0.295\", 7.50mm Width) |