Integrated Device Technology 16-Bit Register (3-State) 74FCT16374ETPAG

Description
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C
Datasheet
Description
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Register (3-State) - 74FCT16374ETPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Register (3-State)
74FCT16374ETPAG
16-Bit Register (3-State) 74FCT16374ETPAG
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C

The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 16-Bit Register

Registers 16-Bit Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT16374ETPAG 74FCT16374ETPAG
Product Name 16-Bit Register (3-State) Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type TSSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - HEF4094BT,652 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
4 suppliers