Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74FCT16374CTPVG

Description
74FCT16374 - FAST CMOS 16-BIT RE
Description
74FCT16374 - FAST CMOS 16-BIT RE

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT16374CTPVG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT16374CTPVG
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT16374CTPVG
74FCT16374 - FAST CMOS 16-BIT RE

74FCT16374 - FAST CMOS 16-BIT RE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops
Product Number 74FCT16374CTPVG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74LVC1G175GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers