Integrated Device Technology 3.3V 16-Bit Register (3-State) 74FCT163374APVG

Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Datasheet
Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Register (3-State) - 74FCT163374APVG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Register (3-State)
74FCT163374APVG
3.3V 16-Bit Register (3-State) 74FCT163374APVG
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

Supplier's Site Datasheet
Shift Registers - 74FCT163374APVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74FCT163374APVG
Shift Registers 74FCT163374APVG
Flip Flop 2 Element 8 Bit 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element 8 Bit 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers 16BIT BUFF/ TRANCIEVER

Registers 16BIT BUFF/ TRANCIEVER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74FCT163374APVG 74FCT163374APVG 74FCT163374APVG
Product Name 3.3V 16-Bit Register (3-State) Shift Registers Registers
Supply Voltage 3.3V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State; Tri-State
Package Type SSOP SOP; SSOP; Other; 48-BSSOP (0.295\", 7.50mm Width)
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
Shift Registers - 74HCT597DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers