Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPVG 74FCT163245CPVG

Description
3.3V CMOS 16-Bit Bidirectional Transceiver
Request a Quote Datasheet
Description
3.3V CMOS 16-Bit Bidirectional Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT163245CPVG - Rochester Electronics
Newburyport, MA, United States
3.3V CMOS 16-Bit Bidirectional Transceiver

3.3V CMOS 16-Bit Bidirectional Transceiver

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPVG - 765331-74FCT163245CPVG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPVG
765331-74FCT163245CPVG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPVG 765331-74FCT163245CPVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765331-74FCT163245CP VG Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74FCT163245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY74FCT163245APVC; PI74FCT163245V; PI74FCT163245AV; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765331-74FCT163245CPVG
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74FCT163245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY74FCT163245APVC; PI74FCT163245V; PI74FCT163245AV;
Introduction Date: August 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number 74FCT163245CPVG 765331-74FCT163245CPVG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPVG
Package Type Surface Mount Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details