Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPA 74FCT16245TPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717303-74FCT16245TPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0045+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717303-74FCT16245TPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0045+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPA - 717303-74FCT16245TPA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPA
717303-74FCT16245TPA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPA 717303-74FCT16245TPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717303-74FCT16245TPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0045+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 717303-74FCT16245TPA
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Reference case: TSSOP48
Reference Date Code: 0045+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 717303-74FCT16245TPA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPA
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details