The 74FCT16245CTPVG is a 16-bit bidirectional transceiver designed for high-speed, low-power applications using 0.5-micron CMOS technology. It features a typical output skew of less than 250 ps and low input/output leakage of 1 µA maximum. The device supports high drive outputs, with capabilities of ,Äì32 mA for sourcing and 64 mA for sinking current, making it suitable for driving high-capacitance loads and low-impedance backplanes. The transceiver can operate as two independent 8-bit transceivers or one 16-bit transceiver, controlled by direction and output enable pins. It includes power-off disable outputs for live insertion, enhancing its utility in backplane applications. The device is available in multiple package options, including SSOP and TSSOP for industrial applications, and CERPACK for military specifications. It operates over a temperature range of ,Äì40°C to +85°C for industrial and ,Äì55°C to +125°C for military applications. Engineers looking for a reliable and efficient solution for synchronous communication between two buses may find the 74FCT16245CTPVG suitable for their projects.
Win Source Part Number: 1161455-74FCT16245CT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: IDTIDT74FCT16245CTPV
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1161455-74FCT16245CTPVG | 74FCT16245CTPVG |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |