Integrated Device Technology Logic - Logic - Flip Flops - 74FCT162374ATPVG8 74FCT162374ATPVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765318-74FCT162374AT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ATPVCT; 74FCT162374ATPVCG4; FCT162374ATPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765318-74FCT162374AT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ATPVCT; 74FCT162374ATPVCG4; FCT162374ATPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162374ATPVG8
765318-74FCT162374ATPVG8
Logic - Logic - Flip Flops - 74FCT162374ATPVG8 765318-74FCT162374ATPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765318-74FCT162374AT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ATPVCT; 74FCT162374ATPVCG4; FCT162374ATPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765318-74FCT162374ATPVG8
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Family Name: 74FCT162374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT162374ATPVCT; 74FCT162374ATPVCG4; FCT162374ATPVCTG4;
Introduction Date: August 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 765318-74FCT162374ATPVG8
Product Name Logic - Logic - Flip Flops - 74FCT162374ATPVG8
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 6.5 ns
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HCT377DB,118 - 736608-74HCT377DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 32 ns
View Details
4 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details