Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG 74FCT162245ATPAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765315-74FCT162245AT PAG Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT162245ATAEX; PI74FCT162245ATA; PI74FCT162245ATAX; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765315-74FCT162245AT PAG Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT162245ATAEX; PI74FCT162245ATA; PI74FCT162245ATAX; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG - 765315-74FCT162245ATPAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG
765315-74FCT162245ATPAG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG 765315-74FCT162245ATPAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765315-74FCT162245AT PAG Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT162245ATAEX; PI74FCT162245ATA; PI74FCT162245ATAX; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765315-74FCT162245ATPAG
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74FCT162245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI74FCT162245ATAEX; PI74FCT162245ATA; PI74FCT162245ATAX;
Introduction Date: July 01, 1995
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 765315-74FCT162245ATPAG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details