Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FCT138ASO

Description
Win Source Part Number: 1315381-74FCT138ASO Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Decoder Package: Bulk Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315381-74FCT138ASO Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Decoder Package: Bulk Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1315381-74FCT138ASO
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1315381-74FCT138ASO
Win Source Part Number: 1315381-74FCT138ASO Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Decoder Package: Bulk Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant

Win Source Part Number: 1315381-74FCT138ASO
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Decoder
Package: Bulk
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1315381-74FCT138ASO
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9317CPC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
 - 9317CDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family TTL
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers