Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3861PGG

Description
Win Source Part Number: 1188739-74CBTLV3861P GG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74CBTLV3861PGG, IDTIDT74CBTLV3861PGG
Request a Quote Datasheet
Description
Win Source Part Number: 1188739-74CBTLV3861P GG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74CBTLV3861PGG, IDTIDT74CBTLV3861PGG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1188739-74CBTLV3861PGG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1188739-74CBTLV3861PGG
Win Source Part Number: 1188739-74CBTLV3861P GG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74CBTLV3861PGG, IDTIDT74CBTLV3861PGG

Win Source Part Number: 1188739-74CBTLV3861PGG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74CBTLV3861PGG,IDTIDT74CBTLV3861PGG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1188739-74CBTLV3861PGG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers