Integrated Device Technology Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer 74CBTLV3253QG8

Description
The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultip lexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultip lexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer - 74CBTLV3253QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer
74CBTLV3253QG8
Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer 74CBTLV3253QG8
The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultip lexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C

The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultiplexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Decoders and Demultiplexers
Product Number 74CBTLV3253QG8
Product Name Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer
Function Demultiplexer
Input Lines 1
Output Lines 4
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BM96G4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details
Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GM,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details
3 suppliers