Integrated Device Technology Logic - Logic - Flip Flops - 74ALVCH32374BF 74ALVCH32374BF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130080-74ALVCH32374B F Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130080-74ALVCH32374B F Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVCH32374BF
130080-74ALVCH32374BF
Logic - Logic - Flip Flops - 74ALVCH32374BF 130080-74ALVCH32374BF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130080-74ALVCH32374B F Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130080-74ALVCH32374BF
Packaging: Tray
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 96-LFBGA
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVCH32374BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVCH32374BF
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVCH32374BF
IC FF D-TYPE QUAD 8BIT 96CABGA

IC FF D-TYPE QUAD 8BIT 96CABGA

Supplier's Site
Flip Flops - 74ALVCH32374BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ALVCH32374BF
Flip Flops 74ALVCH32374BF
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 130080-74ALVCH32374BF 74ALVCH32374BF 74ALVCH32374BF
Product Name Logic - Logic - Flip Flops - 74ALVCH32374BF Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.2 ns
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers