Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74ALVCH16721PAG

Description
20-BIT FLIP-FLOP
Datasheet
Description
20-BIT FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVCH16721PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVCH16721PAG
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVCH16721PAG
20-BIT FLIP-FLOP

20-BIT FLIP-FLOP

Supplier's Site
Flip Flops - 74ALVCH16721PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH16721PAG 74ALVCH16721PAG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74AHC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details