Integrated Device Technology Logic - Logic - Flip Flops - 74ALVCH162374PAG8 74ALVCH162374PAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776634-74ALVCH162374 PAG8 Series: 74ALVCH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent: 40μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ALVCH162374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74VCX16374MTDX_Q; 74VCX16374MTD_F40; 74VCX16374MTDX_NF40; 74VCX16374DT; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776634-74ALVCH162374 PAG8 Series: 74ALVCH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent: 40μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ALVCH162374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74VCX16374MTDX_Q; 74VCX16374MTD_F40; 74VCX16374MTDX_NF40; 74VCX16374DT; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVCH162374PAG8
776634-74ALVCH162374PAG8
Logic - Logic - Flip Flops - 74ALVCH162374PAG8 776634-74ALVCH162374PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776634-74ALVCH162374 PAG8 Series: 74ALVCH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent: 40μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ALVCH162374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74VCX16374MTDX_Q; 74VCX16374MTD_F40; 74VCX16374MTDX_NF40; 74VCX16374DT; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776634-74ALVCH162374PAG8
Series: 74ALVCH
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: 74ALVCH162374
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74VCX16374MTDX_Q; 74VCX16374MTD_F40; 74VCX16374MTDX_NF40; 74VCX16374DT;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVCH162374PAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVCH162374PAG8
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVCH162374PAG8
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74ALVCH162374PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 776634-74ALVCH162374PAG8 74ALVCH162374PAG8 74ALVCH162374PAG8
Product Name Logic - Logic - Flip Flops - 74ALVCH162374PAG8 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.6 ns
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74AHCT574PW/S912J - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
Logic - Flip Flops - 74ABT16374BDGG,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details