Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807989-74ALVCF162835
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 18-Bit
Logic Type: Universal Bus Driver
Current - Output High, Low: 18mA, 18mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: 74ALVCF162835
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 807989-74ALVCF162835APAG8 |
| Product Name | Logic - Logic - Universal Bus Functions - 74ALVCF162835APAG8 |