Integrated Device Technology Logic - Logic - Universal Bus Functions - 74ALVCF162835APA8 74ALVCF162835APA8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076139-74ALVCF162835 APA8 Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 18mA, 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076139-74ALVCF162835 APA8 Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 18mA, 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - 74ALVCF162835APA8 - 076139-74ALVCF162835APA8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - 74ALVCF162835APA8
076139-74ALVCF162835APA8
Logic - Logic - Universal Bus Functions - 74ALVCF162835APA8 076139-74ALVCF162835APA8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076139-74ALVCF162835 APA8 Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 18mA, 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076139-74ALVCF162835APA8
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 18mA, 18mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 076139-74ALVCF162835APA8
Product Name Logic - Logic - Universal Bus Functions - 74ALVCF162835APA8
Unlock Full Specs
to access all available technical data