Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765228-74ALVC162334P
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 16-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Family Name: 74ALVC162334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): HD74ALVC162334T; 74ALVCH16334DGGRE4; SN74ALVCH16334DGG;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 765228-74ALVC162334PAG8 |
| Product Name | Logic - Logic - Universal Bus Functions - 74ALVC162334PAG8 |