Integrated Device Technology 2K x 9 DualSync FIFO, 3.3V 72V831L10PF8

Description
The 72V831is a 2K x 9 dual synchronous FIFO that is functionally equivalent to two 72V231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet
Description
The 72V831is a 2K x 9 dual synchronous FIFO that is functionally equivalent to two 72V231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 DualSync FIFO, 3.3V - 72V831L10PF8 - Integrated Device Technology
San Jose, CA, USA
2K x 9 DualSync FIFO, 3.3V
72V831L10PF8
2K x 9 DualSync FIFO, 3.3V 72V831L10PF8
The 72V831is a 2K x 9 dual synchronous FIFO that is functionally equivalent to two 72V231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

The 72V831is a 2K x 9 dual synchronous FIFO that is functionally equivalent to two 72V231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V831L10PF8
Product Name 2K x 9 DualSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7805-20DL - 934515-SN74ACT7805-20DL - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 56-SSOP
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 63608701 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers