Integrated Device Technology 512 x 9 DualAsync FIFO, 3.3V 72V81L15PA8

Description
The 72V81 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user's option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet
Description
The 72V81 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user's option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512 x 9 DualAsync FIFO, 3.3V - 72V81L15PA8 - Integrated Device Technology
San Jose, CA, USA
512 x 9 DualAsync FIFO, 3.3V
72V81L15PA8
512 x 9 DualAsync FIFO, 3.3V 72V81L15PA8
The 72V81 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user's option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 72V81 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user's option. This is useful in data communications applications where a parity bit is needed for transmission/reception error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V81L15PA8
Product Name 512 x 9 DualAsync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 552930-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers