Integrated Device Technology Logic - Logic - FIFOs Memory - 72V811L15PFGI 72V811L15PFGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776633-72V811L15PFGI Series: 72V Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 9K (512 x 9 x 2) Access Time: 10ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: 72V811L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C4811-25AI; CY7C4811-15AXIT; CY7C4811-15AXI; CY7C4811-15AIT; Introduction Date: April 24, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776633-72V811L15PFGI Series: 72V Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 9K (512 x 9 x 2) Access Time: 10ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: 72V811L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C4811-25AI; CY7C4811-15AXIT; CY7C4811-15AXI; CY7C4811-15AIT; Introduction Date: April 24, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V811L15PFGI - 776633-72V811L15PFGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V811L15PFGI
776633-72V811L15PFGI
Logic - Logic - FIFOs Memory - 72V811L15PFGI 776633-72V811L15PFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776633-72V811L15PFGI Series: 72V Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 9K (512 x 9 x 2) Access Time: 10ns Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: 72V811L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C4811-25AI; CY7C4811-15AXIT; CY7C4811-15AXI; CY7C4811-15AIT; Introduction Date: April 24, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776633-72V811L15PFGI
Series: 72V
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 9K (512 x 9 x 2)
Access Time: 10ns
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: 72V811L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): CY7C4811-25AI; CY7C4811-15AXIT; CY7C4811-15AXI; CY7C4811-15AIT;
Introduction Date: April 24, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776633-72V811L15PFGI
Product Name Logic - Logic - FIFOs Memory - 72V811L15PFGI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details