Integrated Device Technology 512 x 9 DualSync FIFO, 3.3V 72V811L10PF

Description
The 72V811is a 512 x 9 dual synchronous FIFO that is functionally equivalent to two 72V211 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet
Description
The 72V811is a 512 x 9 dual synchronous FIFO that is functionally equivalent to two 72V211 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512 x 9 DualSync FIFO, 3.3V - 72V811L10PF - Integrated Device Technology
San Jose, CA, USA
512 x 9 DualSync FIFO, 3.3V
72V811L10PF
512 x 9 DualSync FIFO, 3.3V 72V811L10PF
The 72V811is a 512 x 9 dual synchronous FIFO that is functionally equivalent to two 72V211 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

The 72V811is a 512 x 9 dual synchronous FIFO that is functionally equivalent to two 72V211 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V811L10PF
Product Name 512 x 9 DualSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers