Integrated Device Technology 256 x 18 DualSync FIFO, 3.3V 72V805L20PF8

Description
The 72V805 is a 256 x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V205 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area Networks (LANs), and interprocessor communication. Each of the two FIFOs has an 18-bit input and output port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
Datasheet
Description
The 72V805 is a 256 x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V205 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area Networks (LANs), and interprocessor communication. Each of the two FIFOs has an 18-bit input and output port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256 x 18 DualSync FIFO, 3.3V - 72V805L20PF8 - Integrated Device Technology
San Jose, CA, USA
256 x 18 DualSync FIFO, 3.3V
72V805L20PF8
256 x 18 DualSync FIFO, 3.3V 72V805L20PF8
The 72V805 is a 256 x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V205 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area Networks (LANs), and interprocessor communication. Each of the two FIFOs has an 18-bit input and output port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.

The 72V805 is a 256 x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V205 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area Networks (LANs), and interprocessor communication. Each of the two FIFOs has an 18-bit input and output port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V805L20PF8
Product Name 256 x 18 DualSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 51-20538Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers