Integrated Device Technology 256 x 9 DualSync FIFO, 3.3V 72V801L10PF8

Description
The 72V801is a 256 x 9 dual synchronous FIFO that is functionally equivalent to two 72V201 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet
Description
The 72V801is a 256 x 9 dual synchronous FIFO that is functionally equivalent to two 72V201 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256 x 9 DualSync FIFO, 3.3V - 72V801L10PF8 - Integrated Device Technology
San Jose, CA, USA
256 x 9 DualSync FIFO, 3.3V
72V801L10PF8
256 x 9 DualSync FIFO, 3.3V 72V801L10PF8
The 72V801is a 256 x 9 dual synchronous FIFO that is functionally equivalent to two 72V201 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

The 72V801is a 256 x 9 dual synchronous FIFO that is functionally equivalent to two 72V201 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V801L10PF8
Product Name 256 x 9 DualSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-4072-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers