The 72V3672 Bidirectional SyncFIFO (clocked) memory is a 3.3V version of the 723672. Two independent 8K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V3672L10PFG8 |
| Product Name | 8K x 36 x 2 SyncBiFIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 100 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 512 kbits |