Integrated Device Technology 2K x 36 x 2 Triple-Bus FIFO, 3.3V 72V3656L15PF8

Description
The 72V3656 is a 2K x 36 x 2 Triple Bus sync FIFO memory that is a 3.3V version of the 723656. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. This device can operate in the IDT Standard mode or First Word Fall Through mode. Two 72V3656 FIFO ’s can be combined with unidirectional FIFO ’s capable of First Word Fall Through timing (i.e. the SuperSync FIFO family) to form a depth expansion.
Datasheet
Description
The 72V3656 is a 2K x 36 x 2 Triple Bus sync FIFO memory that is a 3.3V version of the 723656. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. This device can operate in the IDT Standard mode or First Word Fall Through mode. Two 72V3656 FIFO ’s can be combined with unidirectional FIFO ’s capable of First Word Fall Through timing (i.e. the SuperSync FIFO family) to form a depth expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 36 x 2 Triple-Bus FIFO, 3.3V - 72V3656L15PF8 - Integrated Device Technology
San Jose, CA, USA
2K x 36 x 2 Triple-Bus FIFO, 3.3V
72V3656L15PF8
2K x 36 x 2 Triple-Bus FIFO, 3.3V 72V3656L15PF8
The 72V3656 is a 2K x 36 x 2 Triple Bus sync FIFO memory that is a 3.3V version of the 723656. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. This device can operate in the IDT Standard mode or First Word Fall Through mode. Two 72V3656 FIFO ’s can be combined with unidirectional FIFO ’s capable of First Word Fall Through timing (i.e. the SuperSync FIFO family) to form a depth expansion.

The 72V3656 is a 2K x 36 x 2 Triple Bus sync FIFO memory that is a 3.3V version of the 723656. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. This device can operate in the IDT Standard mode or First Word Fall Through mode. Two 72V3656 FIFO ’s can be combined with unidirectional FIFO ’s capable of First Word Fall Through timing (i.e. the SuperSync FIFO family) to form a depth expansion.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V3656L15PF8
Product Name 2K x 36 x 2 Triple-Bus FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details