Integrated Device Technology 2K x 36 SuperSync II FIFO, 3.3V 72V3650L15PF

Description
The 72V3650 2K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Datasheet
Description
The 72V3650 2K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 36 SuperSync II FIFO, 3.3V - 72V3650L15PF - Integrated Device Technology
San Jose, CA, USA
2K x 36 SuperSync II FIFO, 3.3V
72V3650L15PF
2K x 36 SuperSync II FIFO, 3.3V 72V3650L15PF
The 72V3650 2K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

The 72V3650 2K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V3650L15PF
Product Name 2K x 36 SuperSync II FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details