Integrated Device Technology 1K x 36 SyncFIFO, 3.3V 72V3643L15PF

Description
The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. Communication between each port may bypass the FIFO via two mailbox registers. These devices can operate in the IDT Standard mode word or First Word Fall Through mode.
Datasheet
Description
The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. Communication between each port may bypass the FIFO via two mailbox registers. These devices can operate in the IDT Standard mode word or First Word Fall Through mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 36 SyncFIFO, 3.3V - 72V3643L15PF - Integrated Device Technology
San Jose, CA, USA
1K x 36 SyncFIFO, 3.3V
72V3643L15PF
1K x 36 SyncFIFO, 3.3V 72V3643L15PF
The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. Communication between each port may bypass the FIFO via two mailbox registers. These devices can operate in the IDT Standard mode word or First Word Fall Through mode.

The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. Communication between each port may bypass the FIFO via two mailbox registers. These devices can operate in the IDT Standard mode word or First Word Fall Through mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V3643L15PF
Product Name 1K x 36 SyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C4241-15JCT - 867770-CY7C4241-15JCT - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
Memory - 520966231496 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers