The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V36110L7-5BB8 |
| Product Name | 128K x 36 SuperSync II FIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 133 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 4096 kbits |