Integrated Device Technology 128K x 36 SuperSync II FIFO, 3.3V 72V36110L6BB

Description
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Datasheet
Description
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 36 SuperSync II FIFO, 3.3V - 72V36110L6BB - Integrated Device Technology
San Jose, CA, USA
128K x 36 SuperSync II FIFO, 3.3V
72V36110L6BB
128K x 36 SuperSync II FIFO, 3.3V 72V36110L6BB
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V36110L6BB
Product Name 128K x 36 SuperSync II FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4096 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers