The 72V36100 64K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V36100L7-5PFI |
| Product Name | 64K x 36 SuperSync II FIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 133 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 2048 kbits |