Integrated Device Technology 64K x 18 SuperSync FIFO, 3.3V 72V285L15PF8

Description
The 72V285 is an 64K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72285 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet
Description
The 72V285 is an 64K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72285 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 18 SuperSync FIFO, 3.3V - 72V285L15PF8 - Integrated Device Technology
San Jose, CA, USA
64K x 18 SuperSync FIFO, 3.3V
72V285L15PF8
64K x 18 SuperSync FIFO, 3.3V 72V285L15PF8
The 72V285 is an 64K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72285 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

The 72V285 is an 64K x 18 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72285 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V285L15PF8
Product Name 64K x 18 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28370621 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers