Integrated Device Technology 64K x 9 SuperSync FIFO, 3.3V 72V281L20PF8

Description
The 72V281 is a 64K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72281 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Request a Quote Datasheet
Description
The 72V281 is a 64K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72281 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 9 SuperSync FIFO, 3.3V - 72V281L20PF8 - Integrated Device Technology
San Jose, CA, USA
64K x 9 SuperSync FIFO, 3.3V
72V281L20PF8
64K x 9 SuperSync FIFO, 3.3V 72V281L20PF8
The 72V281 is a 64K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72281 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

The 72V281 is a 64K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72281 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V281L20PF8 - 132206-72V281L20PF8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V281L20PF8
132206-72V281L20PF8
Logic - Logic - FIFOs Memory - 72V281L20PF8 132206-72V281L20PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132206-72V281L20PF8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 576K (64K x 9) Access Time: 12ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132206-72V281L20PF8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 576K (64K x 9)
Access Time: 12ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V281L20PF8 132206-72V281L20PF8
Product Name 64K x 9 SuperSync FIFO, 3.3V Logic - Logic - FIFOs Memory - 72V281L20PF8
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 50 MHz 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers